The TPSMB series TVS diode, specifically the TPSMB34AC6705, is designed to protect sensitive electronic equipment from voltage transients caused by lightning and other transient voltage events. It features a peak pulse power dissipation of 600W for a 10/1000µs waveform and a maximum forward surge current of 100A. The device operates within a temperature range of -65°C to 175°C and has a low profile surface mount package, optimizing board space. This component is AEC-Q101 qualified, making it suitable for high-reliability and automotive applications. It offers excellent clamping capability and fast response times, typically less than 1.0ns. The device is RoHS compliant and halogen-free, with a typical reverse leakage current of less than 1µA at reverse stand-off voltages above 10.2V. The TPSMB34AC6705 is ideal for protecting I/O interfaces and Vcc buses in automotive and other sensitive electronic circuits.
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
165V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
165V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
165V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS Diodes / ESD Suppressors 600W 120V AEC-Q101 5% Uni-Directional
TVS DIODE, 600W, 102V, UNIDIR, DO-214AA ROHS COMPLIANT: YES
TVS SURF MT DO214AA AEQ101 TR / TR
TVS DIODE 102VWM 165VC DO214AA
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | RF Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB120A | F10345TR-ND | TPSMB120A | 54AH3817 | 34AC6705 | TPSMB120A |
| Product Name | AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 600W, 102V, Unidir, Do-214Aa Rohs Compliant Littelfuse | Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 165 volts | 165 volts | 165 volts | |||
| VBR | 114 to 126 volts | 114 volts | 114 volts | |||
| Configuration | Single |