Littelfuse, Inc. Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L16A

Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet
Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Surface Mount 600W - Qualified to AEC-Q101 - TPSMA6L16A - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Surface Mount 600W - Qualified to AEC-Q101
TPSMA6L16A
Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L16A
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Supplier's Site Datasheet
TVS Diodes - F6154TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6154TR-ND
TVS Diodes F6154TR-ND
26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-221AC

26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F6154DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6154DKR-ND
TVS Diodes F6154DKR-ND
26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-221AC

26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F6154CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6154CT-ND
TVS Diodes F6154CT-ND
26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-221AC

26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
600W 16V TVS Protection Diode - 144-TPSMA6L16A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 16V TVS Protection Diode
144-TPSMA6L16A
600W 16V TVS Protection Diode 144-TPSMA6L16A
Trans Voltage Suppressor Diode, 600W, 16V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L16A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L16A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 16V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L16A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L16A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPSMA6L16A - 1097362-TPSMA6L16A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMA6L16A
1097362-TPSMA6L16A
TVS - TVS - Diodes - TPSMA6L16A 1097362-TPSMA6L16A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1097362-TPSMA6L16A Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: DO-221AC STAND-OFF Voltage (Vwm): 16V Minimum Breakdown Voltage: 17.8V Max Clamping Voltage: 26V Peak Pulse Current(Ippm): 23.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1097362-TPSMA6L16A
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: DO-221AC
STAND-OFF Voltage (Vwm): 16V
Minimum Breakdown Voltage: 17.8V
Max Clamping Voltage: 26V
Peak Pulse Current(Ippm): 23.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - TPSMA6L16A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
TPSMA6L16A
TVS Diodes TPSMA6L16A
TVS DIODE 16VWM 26VC DO221AC

TVS DIODE 16VWM 26VC DO221AC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMA6L16A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMA6L16A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMA6L16A
TVS DIODE 16VWM 26VC DO221AC

TVS DIODE 16VWM 26VC DO221AC

Supplier's Site
Diode, Tvs, 600W, 16V, Unidirectional, Do-221Ac; Product Range Littelfuse - 66W7860 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 16V, Unidirectional, Do-221Ac; Product Range Littelfuse
66W7860
Diode, Tvs, 600W, 16V, Unidirectional, Do-221Ac; Product Range Littelfuse 66W7860
DIODE, TVS, 600W, 16V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

DIODE, TVS, 600W, 16V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 600W, 16V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse - 64W7516 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 16V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse
64W7516
Diode, Tvs, 600W, 16V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse 64W7516
DIODE, TVS, 600W, 16V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 600W, 16V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 16V, Do-221Ac Rohs Compliant Littelfuse - 29AK8566 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 16V, Do-221Ac Rohs Compliant Littelfuse
29AK8566
Tvs Diode, Unidir, 16V, Do-221Ac Rohs Compliant Littelfuse 29AK8566
TVS DIODE, UNIDIR, 16V, DO-221AC ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 16V, DO-221AC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number TPSMA6L16A F6154TR-ND 144-TPSMA6L16A 1097362-TPSMA6L16A TPSMA6L16A TPSMA6L16A 66W7860
Product Name Automotive Surface Mount 600W - Qualified to AEC-Q101 TVS Diodes 600W 16V TVS Protection Diode TVS - TVS - Diodes - TPSMA6L16A TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 600W, 16V, Unidirectional, Do-221Ac; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
VR 16 volts
VBR 17.8 to 19.7 volts 17.8 volts 17.8 volts 17.8 volts 17.8 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data