RF DIODE SCHOTTKY 5V SOD-523
RF DIODE SCHOTTKY 5V SOD-523
RF DIODE SCHOTTKY 5V SOD-523
| DigiKey | |
|---|---|
| Product Category | RF Diodes |
| Product Number | 4386-TPM2850-01TR-ND |
| Product Name | RF Diodes |
| Configuration | Single |
| Diode Type | Schottky |
| RoHS Compliant | RoHS |
| Package | SOD-523; SC-79, SOD-523 |