Vishay Intertechnology, Inc. TVS Diodes TPSMA30AHE3_B/I

Description
TVS DIODE 25.6VWM 41.4V DO214AC
Request a Quote Datasheet
Description
TVS DIODE 25.6VWM 41.4V DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-TPSMA30AHE3_B/ICT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 25.6VWM 41.4V DO214AC

TVS DIODE 25.6VWM 41.4V DO214AC

Buy Now Datasheet
TVS Diodes - 112-TPSMA30AHE3_B/IDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 25.6VWM 41.4V DO214AC

TVS DIODE 25.6VWM 41.4V DO214AC

Buy Now Datasheet
TVS Diodes - 112-TPSMA30AHE3_B/ITR-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

41.4V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-TPSMA30AHE3_B/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMA30AHE3_B/I
TVS Protection Diode 144-TPSMA30AHE3_B/I
TVS DIODE 25.6VWM 41.4VC DO214AC Product overview: TPSMA30AHE3_B/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA30AHE3_B/I can be used for catalog matching and distributor lookup.

TVS DIODE 25.6VWM 41.4VC DO214AC Product overview: TPSMA30AHE3_B/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA30AHE3_B/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPSMA30AHE3_B/I - 1113821-TPSMA30AHE3_B/I - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMA30AHE3_B/I
1113821-TPSMA30AHE3_B/I
TVS - TVS - Diodes - TPSMA30AHE3_B/I 1113821-TPSMA30AHE3_B/I
Manufacturer: Vishay Win Source Part Number: 1113821-TPSMA30AHE3_ B/I Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 25.6V Minimum Breakdown Voltage: 28.5V Max Clamping Voltage: 41.4V Peak Pulse Current(Ippm): 9.7A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1113821-TPSMA30AHE3_B/I
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 25.6V
Minimum Breakdown Voltage: 28.5V
Max Clamping Voltage: 41.4V
Peak Pulse Current(Ippm): 9.7A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMA30AHE3_B/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMA30AHE3_B/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMA30AHE3_B/I
TVS DIODE 25.6VWM 41.4VC DO214AC

TVS DIODE 25.6VWM 41.4VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-TPSMA30AHE3_B/ICT-ND 144-TPSMA30AHE3_B/I 1113821-TPSMA30AHE3_B/I TPSMA30AHE3_B/I
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - TPSMA30AHE3_B/I Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 41.4 volts 41.4 volts 41.4 volts
VBR 28.5 volts 28.5 volts 28.5 volts
Unlock Full Specs
to access all available technical data