Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798330-TPSMA30AHE3/6
Series: Automotive, AEC-Q101, PAR
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 185°C (TJ)
Package: DO-214AC, SMA
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 25.6V
Current - Peak Pulse (10/1000μs): 9.7A
Power - Peak Pulse: 400W
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: TPSMA30A
Categories: Circuit Protection
Minimum Breakdown Voltage: 28.5V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 41.4V
Alternative Parts (Cross-Reference): SMAJ26AHR3G; SMAJ26AHR2G|SMAJ26AH
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
TVS DIODE 25.6VWM 41.4VC DO214AC Product overview: TPSMA30AHE3/61T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA30AHE3/61T can be used for catalog matching and distributor lookup.
41.4V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 25.6VWM 41.4VC DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 798330-TPSMA30AHE3/61T | 144-TPSMA30AHE3/61T | TPSMA30AHE3/61T-ND | TPSMA30AHE3/61T |
| Product Name | TVS - TVS - Diodes - TPSMA30AHE3/61T | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |
| VC | 41.4 volts | 41.4 volts | 41.4 volts | |
| VBR | 28.5 volts | 28.5 volts | 28.5 volts |