Texas Instruments High-Performance Analog TVS Diodes TPD4E1B06DRLR

Description
ESD Diode TVS, TPD4E1B06DRLR
Request a Quote Datasheet
Description
ESD Diode TVS, TPD4E1B06DRLR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 2528764 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2528764
TVS Diodes 2528764
ESD Diode TVS, TPD4E1B06DRLR

ESD Diode TVS, TPD4E1B06DRLR

Supplier's Site
TVS Diodes - 2528765P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2528765P
TVS Diodes 2528765P
ESD Diode TVS, TPD4E1B06DRLR

ESD Diode TVS, TPD4E1B06DRLR

Supplier's Site
TVS Diodes - 2528765 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2528765
TVS Diodes 2528765
ESD Diode TVS, TPD4E1B06DRLR

ESD Diode TVS, TPD4E1B06DRLR

Supplier's Site
TVS Diodes - 296-40697-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-40697-1-ND
TVS Diodes 296-40697-1-ND
14.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3

14.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3

Buy Now Datasheet
TVS Diodes - 296-40697-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-40697-2-ND
TVS Diodes 296-40697-2-ND
14.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3

14.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3

Buy Now Datasheet
TVS Diodes - 296-40697-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-40697-6-ND
TVS Diodes 296-40697-6-ND
14.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3

14.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3

Buy Now Datasheet
TVS - TVS - Diodes - TPD4E1B06DRLR - 802404-TPD4E1B06DRLR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD4E1B06DRLR
802404-TPD4E1B06DRLR
TVS - TVS - Diodes - TPD4E1B06DRLR 802404-TPD4E1B06DRLR
Manufacturer: Texas Instruments Win Source Part Number: 802404-TPD4E1B06DRLR Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: Use For General Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5.5V (Maximum) Voltage - Breakdown (Min): 7V Current - Peak Pulse (10/1000μs): 3A (8/20μs) Power - Peak Pulse: 45W Power Line Protection: No Supplier Device Package: 6-SOT Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-563, SOT-666 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 14.5V (Typ) Part Number Series: TPD4E1B06

Manufacturer: Texas Instruments
Win Source Part Number: 802404-TPD4E1B06DRLR
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5.5V (Maximum)
Voltage - Breakdown (Min): 7V
Current - Peak Pulse (10/1000μs): 3A (8/20μs)
Power - Peak Pulse: 45W
Power Line Protection: No
Supplier Device Package: 6-SOT
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-563, SOT-666
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 14.5V (Typ)
Part Number Series: TPD4E1B06

Buy Now
Singapore, Singapore
0.95pF 5.5V TVS Protection Diode
144-TPD4E1B06DRLR
0.95pF 5.5V TVS Protection Diode 144-TPD4E1B06DRLR
4-Ch Bidirectional TVS Diode, 0.95pF, 5.5V, SOT, ESD Protection Product overview: TPD4E1B06DRLR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 0.95pF, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 0.95pF, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E1B06DRLR can be used for catalog matching and distributor lookup.

4-Ch Bidirectional TVS Diode, 0.95pF, 5.5V, SOT, ESD Protection Product overview: TPD4E1B06DRLR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 0.95pF, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 0.95pF, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E1B06DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD4E1B06DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD4E1B06DRLR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD4E1B06DRLR
TVS DIODE 5.5VWM 14.5VC 6SOT

TVS DIODE 5.5VWM 14.5VC 6SOT

Supplier's Site
TVS Diodes TPD4E1B06DRLR
TVS DIODE 5.5VWM 14.5VC 6SOT

TVS DIODE 5.5VWM 14.5VC 6SOT

Supplier's Site Datasheet
TVS DIODE 5.5V 14.5V 6SOT - 815-TPD4E1B06DRLR - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5.5V 14.5V 6SOT
815-TPD4E1B06DRLR
TVS DIODE 5.5V 14.5V 6SOT 815-TPD4E1B06DRLR
TVS DIODE 5.5V 14.5V 6SOT

TVS DIODE 5.5V 14.5V 6SOT

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 2528764 296-40697-1-ND 802404-TPD4E1B06DRLR 144-TPD4E1B06DRLR TPD4E1B06DRLR TPD4E1B06DRLR 815-TPD4E1B06DRLR
Product Name TVS Diodes TVS Diodes TVS - TVS - Diodes - TPD4E1B06DRLR 0.95pF 5.5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS DIODE 5.5V 14.5V 6SOT
Direction Bidirectional Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOT-5X3 SOT-563, SOT-666 Cut Tape SOT-5X3 SOT-563, SOT-666 SOT-563, SOT-666
Pin Count 2 6
Configuration Single Single
Unlock Full Specs
to access all available technical data