Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
246V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
246V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
246V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS Diodes / ESD Suppressors 600W 180V AEC-Q101 5% Bi-Directional
TVS DIODE 154VWM 246VC DO214AA
TVS DIODE, 600W, 154V, BIDIR, DO-214AA ROHS COMPLIANT: YES
TVS SURF MT DO214AA AEQ101 TR / TR
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | RF Diodes |
| Product Number | TPSMB180CA | F10356CT-ND | TPSMB180CA | TPSMB180CA | 54AH3824 | 34AC6729 |
| Product Name | AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 154V, Bidir, Do-214Aa Rohs Compliant Littelfuse | Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 246 volts | 246 volts | 246 volts | |||
| VBR | 171 to 189 volts | 171 volts | 171 volts | |||
| Configuration | Single |