Littelfuse, Inc. Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L33A

Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet
Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Surface Mount 600W - Qualified to AEC-Q101 - TPSMA6L33A - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Surface Mount 600W - Qualified to AEC-Q101
TPSMA6L33A
Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L33A
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Supplier's Site Datasheet
TVS Diodes - F6162TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6162TR-ND
TVS Diodes F6162TR-ND
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-221AC

53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F6162CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6162CT-ND
TVS Diodes F6162CT-ND
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-221AC

53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F6162DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6162DKR-ND
TVS Diodes F6162DKR-ND
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-221AC

53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS - TVS - Diodes - TPSMA6L33A - 850216-TPSMA6L33A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMA6L33A
850216-TPSMA6L33A
TVS - TVS - Diodes - TPSMA6L33A 850216-TPSMA6L33A
Manufacturer: Littelfuse Inc. Win Source Part Number: 850216-TPSMA6L33A Series: Automotive, AEC-Q101, TPSMA6L Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8541.10.0080 Other Part Number: -TPSMA6L33A, F6162CT, F6162TR, F6162DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 850216-TPSMA6L33A
Series: Automotive, AEC-Q101, TPSMA6L
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8541.10.0080
Other Part Number: -TPSMA6L33A, F6162CT, F6162TR, F6162DKR

Buy Now Datasheet
600W 33V TVS Protection Diode - 144-TPSMA6L33A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 33V TVS Protection Diode
144-TPSMA6L33A
600W 33V TVS Protection Diode 144-TPSMA6L33A
Trans Voltage Suppressor Diode, 600W, 33V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L33A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L33A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 33V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L33A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L33A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMA6L33A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMA6L33A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMA6L33A
TVS DIODE 33VWM 53.3VC DO221AC

TVS DIODE 33VWM 53.3VC DO221AC

Supplier's Site
Diode, Tvs, 600W, 33V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse - 64W7525 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 33V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse
64W7525
Diode, Tvs, 600W, 33V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse 64W7525
DIODE, TVS, 600W, 33V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 600W, 33V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 600W, 33V, Unidirectional, Do-221Ac; Product Range Littelfuse - 66W7869 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 33V, Unidirectional, Do-221Ac; Product Range Littelfuse
66W7869
Diode, Tvs, 600W, 33V, Unidirectional, Do-221Ac; Product Range Littelfuse 66W7869
DIODE, TVS, 600W, 33V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-221AC; No. of Pins:2Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

DIODE, TVS, 600W, 33V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-221AC; No. of Pins:2Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
TVS Diodes - TPSMA6L33A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
TPSMA6L33A
TVS Diodes TPSMA6L33A
TVS DIODE 33VWM 53.3VC DO221AC

TVS DIODE 33VWM 53.3VC DO221AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMA6L33A
TVS Diodes / ESD Suppressors TPSMA6L33A
TVS Diodes / ESD Suppressors 600W 33V AEC-Q101 5% Uni-Directional

TVS Diodes / ESD Suppressors 600W 33V AEC-Q101 5% Uni-Directional

Buy Now Datasheet
TVS Diodes - Transient Voltage Suppressors 33V 600W 60A 5% UniDirectional - 461-TPSMA6L33A - Utmel Electronic Limited
Hong Kong, China
TVS Diodes - Transient Voltage Suppressors 33V 600W 60A 5% UniDirectional
461-TPSMA6L33A
TVS Diodes - Transient Voltage Suppressors 33V 600W 60A 5% UniDirectional 461-TPSMA6L33A
TVS Diodes - Transient Voltage Suppressors 33V 600W 60A 5% UniDirectional

TVS Diodes - Transient Voltage Suppressors 33V 600W 60A 5% UniDirectional

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMA6L33A F6162TR-ND 850216-TPSMA6L33A 144-TPSMA6L33A TPSMA6L33A 64W7525 66W7869 TPSMA6L33A TPSMA6L33A 461-TPSMA6L33A
Product Name Automotive Surface Mount 600W - Qualified to AEC-Q101 TVS Diodes TVS - TVS - Diodes - TPSMA6L33A 600W 33V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 600W, 33V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse Diode, Tvs, 600W, 33V, Unidirectional, Do-221Ac; Product Range Littelfuse TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes - Transient Voltage Suppressors 33V 600W 60A 5% UniDirectional
RoHS Compliant RoHS RoHS RoHS RoHS
VR 33 volts
VBR 36.7 to 40.6 volts 36.7 volts 36.7 volts 36.7 volts 40.6 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data