49.9V Clamp 8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 30.8VWM DO214AC
TVS DIODE 30.8VWM DO214AC
TVS DIODE 30.8VWM 49.9VC DO214AC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-TPSMA36AHM3_B/HTR-ND | TPSMA36AHM3_B/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 49.9 volts | 49.9 volts |