TVS, SMAF, 150C, 600W, 22V, U
TVS, SMAF, 150C, 600W, 22V, U
TVS, SMAF, 150C, 600W, 22V, U
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-TPSMA6L22ADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-221AC, SMA Flat Leads |
| Peak Pulse Power | 600 watts |
| VC | 35.5 volts |