Littelfuse, Inc. Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L40A

Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet
Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Surface Mount 600W - Qualified to AEC-Q101 - TPSMA6L40A - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Surface Mount 600W - Qualified to AEC-Q101
TPSMA6L40A
Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L40A
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Supplier's Site Datasheet
TVS Diodes - F6164DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6164DKR-ND
TVS Diodes F6164DKR-ND
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-221AC

64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F6164TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6164TR-ND
TVS Diodes F6164TR-ND
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-221AC

64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F6164CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6164CT-ND
TVS Diodes F6164CT-ND
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-221AC

64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
600W 40V TVS Protection Diode - 144-TPSMA6L40A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 40V TVS Protection Diode
144-TPSMA6L40A
600W 40V TVS Protection Diode 144-TPSMA6L40A
Trans Voltage Suppressor Diode, 600W, 40V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L40A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 40V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 40V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L40A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 40V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L40A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 40V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 40V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L40A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPSMA6L40A - 937479-TPSMA6L40A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMA6L40A
937479-TPSMA6L40A
TVS - TVS - Diodes - TPSMA6L40A 937479-TPSMA6L40A
Manufacturer: Littelfuse Inc. Win Source Part Number: 937479-TPSMA6L40A Series: Automotive, AEC-Q101, TPSMA6L Operating Temperature Range: -50°C ~ 150°C (TJ) Features: 64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-221AC Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: DO-221AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8541.10.0080 Other Part Number: F6164CT, -TPSMA6L40A, F6164TR, F6164DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 937479-TPSMA6L40A
Series: Automotive, AEC-Q101, TPSMA6L
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: 64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-221AC
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-221AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8541.10.0080
Other Part Number: F6164CT, -TPSMA6L40A, F6164TR, F6164DKR

Buy Now Datasheet
Diode, Tvs, 600W, 40V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse - 64W7527 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 40V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse
64W7527
Diode, Tvs, 600W, 40V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse 64W7527
DIODE, TVS, 600W, 40V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 600W, 40V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 600W, 40V, Unidirectional, Do-221Ac; Product Range Littelfuse - 66W7871 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 40V, Unidirectional, Do-221Ac; Product Range Littelfuse
66W7871
Diode, Tvs, 600W, 40V, Unidirectional, Do-221Ac; Product Range Littelfuse 66W7871
DIODE, TVS, 600W, 40V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-221AC; No. of Pins:2Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

DIODE, TVS, 600W, 40V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-221AC; No. of Pins:2Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMA6L40A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMA6L40A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMA6L40A
TVS DIODE 40VWM 64.5VC DO221AC

TVS DIODE 40VWM 64.5VC DO221AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMA6L40A F6164DKR-ND 144-TPSMA6L40A 937479-TPSMA6L40A 64W7527 66W7871 TPSMA6L40A
Product Name Automotive Surface Mount 600W - Qualified to AEC-Q101 TVS Diodes 600W 40V TVS Protection Diode TVS - TVS - Diodes - TPSMA6L40A Diode, Tvs, 600W, 40V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse Diode, Tvs, 600W, 40V, Unidirectional, Do-221Ac; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VR 40 volts
VBR 44.4 to 49.1 volts 44.4 volts 44.4 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data