Texas Instruments Standard Linear and Logic SMD 5.5V 7pF 40W TVS Protection Diode TPD4E101DPWR

Description
4-Ch TVS Diode, 5.5V, 7pF, 40W, Bidirectional, SMD Product overview: TPD4E101DPWR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5.5V, 7pF, 40W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5.5V, 7pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E101DPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch TVS Diode, 5.5V, 7pF, 40W, Bidirectional, SMD Product overview: TPD4E101DPWR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5.5V, 7pF, 40W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5.5V, 7pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E101DPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.5V 7pF 40W TVS Protection Diode - 144-TPD4E101DPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.5V 7pF 40W TVS Protection Diode
144-TPD4E101DPWR
SMD 5.5V 7pF 40W TVS Protection Diode 144-TPD4E101DPWR
4-Ch TVS Diode, 5.5V, 7pF, 40W, Bidirectional, SMD Product overview: TPD4E101DPWR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5.5V, 7pF, 40W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5.5V, 7pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E101DPWR can be used for catalog matching and distributor lookup.

4-Ch TVS Diode, 5.5V, 7pF, 40W, Bidirectional, SMD Product overview: TPD4E101DPWR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5.5V, 7pF, 40W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5.5V, 7pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E101DPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPD4E101DPWR - 1271965-TPD4E101DPWR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD4E101DPWR
1271965-TPD4E101DPWR
TVS - TVS - Diodes - TPD4E101DPWR 1271965-TPD4E101DPWR
Manufacturer: Texas Instruments Win Source Part Number: 1271965-TPD4E101DPWR Packaging: Reel - TR Type: Zener Operating Temperature Range: -40°C ~ 125°C (TA) Package: 4-XFDFN Applications: General Mounting: SMD Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5.5V (Maximum) Current - Peak Pulse (10/1000μs): 3A (8/20μs) Power - Peak Pulse: 40W Power Line Protection: No Family Name: TPD4E101 Categories: Circuit Protection Minimum Breakdown Voltage: 6V Manufacturer Homepage: www.ti.com Manufacturer Package: 4-X2SON (0.80x0.80) Maximum Clamping Voltage: 13V (Typ) Alternative Parts (Cross-Reference): SMP6LC05-2P-T7; SMP6LC05-2P; SMP6LC05-2P-LF-T13; Introduction Date: May 28, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271965-TPD4E101DPWR
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 4-XFDFN
Applications: General
Mounting: SMD
Bidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5.5V (Maximum)
Current - Peak Pulse (10/1000μs): 3A (8/20μs)
Power - Peak Pulse: 40W
Power Line Protection: No
Family Name: TPD4E101
Categories: Circuit Protection
Minimum Breakdown Voltage: 6V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 4-X2SON (0.80x0.80)
Maximum Clamping Voltage: 13V (Typ)
Alternative Parts (Cross-Reference): SMP6LC05-2P-T7; SMP6LC05-2P; SMP6LC05-2P-LF-T13;
Introduction Date: May 28, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TPD4E101DPWR - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 5.5V V(RWM), Bidirectional, Silicon

Trans Voltage Suppressor Diode, 5.5V V(RWM), Bidirectional, Silicon

Supplier's Site Datasheet
TVS Diodes - 296-39345-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-39345-1-ND
TVS Diodes 296-39345-1-ND
13V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 4-X2SON (0.8x0.8)

13V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 4-X2SON (0.8x0.8)

Buy Now Datasheet
TVS Diodes - 296-39345-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-39345-6-ND
TVS Diodes 296-39345-6-ND
13V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 4-X2SON (0.8x0.8)

13V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 4-X2SON (0.8x0.8)

Buy Now Datasheet
TVS Diodes - 296-39345-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-39345-2-ND
TVS Diodes 296-39345-2-ND
13V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 4-X2SON (0.8x0.8)

13V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 4-X2SON (0.8x0.8)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD4E101DPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD4E101DPWR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD4E101DPWR
TVS DIODE 5.5VWM 13VC 4X2SON

TVS DIODE 5.5VWM 13VC 4X2SON

Supplier's Site
TVS Diodes TPD4E101DPWR
TVS DIODE 5.5VWM 13VC 4X2SON

TVS DIODE 5.5VWM 13VC 4X2SON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPD4E101DPWR 1271965-TPD4E101DPWR TPD4E101DPWR 296-39345-1-ND TPD4E101DPWR TPD4E101DPWR
Product Name SMD 5.5V 7pF 40W TVS Protection Diode TVS - TVS - Diodes - TPD4E101DPWR TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel 4-XFDFN Exposed Pad 4-X2SON (0.8x0.8) 4-XFDFN Exposed Pad
Peak Pulse Power 40 watts 40 watts 40 watts 40 watts 40 watts
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data