The TPSMB10A is a surface-mount transient voltage suppression diode in DO-214AA package, rated for 600 W peak pulse power at 10/1000 µs waveform. It has a stand-off voltage of 8.55 V, reverse breakdown voltage range of 9.50 to 10.50 V, and clamping voltage of 14.5 V at 42.1 A. The device is AEC-Q101 qualified, meets IEC 61000-4-2 ESD protection levels of 30 kV (air) and 30 kV (contact), and is rated for operating junction temperatures from -65°C to 175°C. It features a matte tin lead-free finish, is halogen-free and RoHS compliant, and has a typical response time of less than 1.0 ns. The package is designed for automotive applications including I/O interface and VCC bus protection.
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1113833-TPSMB10A
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: DO-214AA (SMBJ)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Clamp Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Trans Voltage Suppressor Diode, Product overview: TPSMB10A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB10A can be used for catalog matching and distributor lookup.
TVS DIODE DO214AA
TVS SURF MT DO214AA AEQ101 TR / TR
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | RF Diodes |
| Product Number | TPSMB10A | 1113833-TPSMB10A | F9834TR-ND | 144-TPSMB10A | 461-TPSMB10A | TPSMB10A | 34AC6691 |
| Product Name | AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W | TVS - TVS - Diodes - TPSMB10A | TVS Diodes | TVS Protection Diode | TVS DIODE DO214AA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 14.5 volts | ||||||
| VBR | 9.5 to 10.5 volts | ||||||
| Package | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |