Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount DO-221AC
27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount DO-221AC
27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount DO-221AC
TVS DIODE 17VWM 27.6VC DO221AC
TVS DIODE 17VWM 27.6VC DO221AC
DIODE, TVS, 600W, 17V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio
DIODE, TVS, 600W, 17V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | TPSMA6L17A | F6155DKR-ND | TPSMA6L17A | TPSMA6L17A | 66W7861 | 64W7517 |
| Product Name | Automotive Surface Mount 600W - Qualified to AEC-Q101 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Tvs, 600W, 17V, Unidirectional, Do-221Ac; Product Range Littelfuse | Diode, Tvs, 600W, 17V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | ||||
| VR | 17 volts | |||||
| VBR | 18.9 to 20.9 volts | 18.9 volts | 18.9 volts | 18.9 volts | ||
| PD | 600000 milliwatts | |||||
| Configuration | Single |