TVS DIODE 15.3VWM 25.2V DO214AA
25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 15.3VWM 25.2V DO214AA
TVS Diodes / ESD Suppressors 600W,18V 5%,SMB PAR AEC-Q101 Qualified
TVS DIODE 15.3VWM 25.2VC DO214AA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-TPSMB18AHE3_A/IDKR-ND | TPSMB18AHE3_A/I | TPSMB18AHE3_A/I |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 25.2 volts | 25.2 volts |