TVS DIODE 48VWM 77.4VC SMAF
IC Product overview: TPSMA6L48A from Diotec Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L48A can be used for catalog matching and distributor lookup.
TVS DIODE, SMAF, 53.30V .. 58.90
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-TPSMA6L48ATR-ND | 144-TPSMA6L48A | TPSMA6L48A |
| Product Name | TVS Diodes | TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single | |
| Package | SMA; DO-221AC, SMA Flat Leads | Bulk | SMA; DO-221AC, SMA Flat Leads |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 77.4 volts | 77.4 volts | |
| VBR | 53.3 volts | 53.3 volts |