126V Clamp 240A Ipp Tvs Diode Surface Mount SPD-4
TVS DIODE 78VWM 126VC SPD-4
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-1337-ND | TPK30KP78A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SPD-4 | SPD-4 |
| Peak Pulse Power | 30000 watts | 30000 watts |
| VC | 126 volts | 126 volts |