Manufacturer: Vishay
Win Source Part Number: 1113825-TPSMA36AHE3_
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 30.8V
Minimum Breakdown Voltage: 34.2V
Max Clamping Voltage: 49.9V
Peak Pulse Current(Ippm): 8A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
TVS DIODE 30.8VWM DO214AC
TVS DIODE 30.8VWM DO214AC
49.9V Clamp 8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Trans Voltage Suppressor Diode, 400W, 30.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: TPSMA36AHE3_B/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA36AHE3_B/I can be used for catalog matching and distributor lookup.
TVS DIODE 30.8VWM 49.9VC DO214AC
TVS DIODE 30.8VWM 49.9VC DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1113825-TPSMA36AHE3_B/I | 112-TPSMA36AHE3_B/ICT-ND | 144-TPSMA36AHE3_B/I | TPSMA36AHE3_B/I | TPSMA36AHE3_B/I |
| Product Name | TVS - TVS - Diodes - TPSMA36AHE3_B/I | TVS Diodes | 400W 30.8V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| VWM | 30.8 volts | ||||
| IPPM | 8 amps | ||||
| VC | 49.9 volts | 49.9 volts | 49.9 volts | 49.9 volts | |
| VBR | 34.2 volts | 34.2 volts | 34.2 volts | 34.2 volts |