Manufacturer: Vishay
Win Source Part Number: 901052-TPSMA20AHE3_B
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -65°C ~ 185°C (TJ)
Features: 27.7V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPSMA20
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: TPSMA20AHE3_B/HGITR,
Trans Voltage Suppressor Diode, 400W, 17.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: TPSMA20AHE3_B/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 17.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 17.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA20AHE3_B/H can be used for catalog matching and distributor lookup.
27.7V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
27.7V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
27.7V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 17.1VWM 27.7VC DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 901052-TPSMA20AHE3_B/H | 144-TPSMA20AHE3_B/H | TPSMA20AHE3_B/HGITR-ND | TPSMA20AHE3_B/H |
| Product Name | TVS - TVS - Diodes - TPSMA20AHE3_B/H | 400W 17.1V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Tj | -65 to 185 C (-85 to 365 F) | -65 C (-85 F) | -65 to 185 C (-85 to 365 F) | -65 to 185 C (-85 to 365 F) |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS |