Manufacturer: Texas Instruments
Win Source Part Number: 759082-TPD4E1B06DCKR
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 3A (8/20μs)
Power - Peak Pulse: 45W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5.5V (Maximum)
Voltage - Breakdown (Minimum): 7V
Voltage - Clamping (Maximum) at Ipp: 14.5V
14.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
14.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
14.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6
4-Ch TVS Diode, 1pF, 5.5V, 10.5V Clamp, SC-88/SC-70, ESD Prot Product overview: TPD4E1B06DCKR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1pF, 5.5V, 10.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1pF, 5.5V, 10.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E1B06DCKR can be used for catalog matching and distributor lookup.
TVS DIODE 5.5VWM 14.5VC SC70-6
DIODE, ESD PROTECTION, 5.5V, 0.7PF; Clamping Voltage Vc Max:14.5V; Diode Case Style:SC-70; No. of Pins:6Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes
TVS DIODE 5.5VWM 14.5VC SC70-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 759082-TPD4E1B06DCKR | 296-39346-1-ND | 144-TPD4E1B06DCKR | TPD4E1B06DCKR | 33AH5156 | TPD4E1B06DCKR |
| Product Name | TVS - TVS - Diodes - TPD4E1B06DCKR | TVS Diodes | 1pF 5.5V 10.5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 5.5V, 0.7Pf; Clamping Voltage Vc Max Texas Instruments | TVS Diodes |
| Peak Pulse Power | 45 watts | 45 watts | 45 watts | 45 watts | 45 watts | |
| VC | 14.5 volts | 14.5 volts | 14.5 volts | 14.5 volts | ||
| VBR | 7 volts | 7 volts | 7 volts | 7 volts | ||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration | Single | Single |