21.2V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 12.8VWM 21.2V DO214AA
TVS DIODE 12.8VWM 21.2V DO214AA
TVS DIODE 12.8VWM 21.2VC DO214AA
TVS Diodes / ESD Suppressors 600W,15V 5%,SMB PAR AEC-Q101 Qualified
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-TPSMB15AHE3_A/ITR-ND | TPSMB15AHE3_A/I | TPSMB15AHE3_A/I |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | DO-214AA-2 (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 21.2 volts | 21.2 volts |