Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-221AC
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-221AC
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-221AC
Win Source Part Number: 1219137-TPSMA6L36A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TPSMA6L
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 10.4A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC
Temperature Range - Operating: -50°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F6163TR,F6163CT,F616
TVS SMAF 36V 600W UNIDIR
TVS DIODE 36VWM 58.1VC DO221AC
DIODE, TVS, 600W, 36V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio
DIODE, TVS, 600W, 36V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 36V, UNIDIR, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 600W 36V AEC-Q101 5% Uni-Directional
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMA6L36A | F6163CT-ND | 1219137-TPSMA6L36A | TPSMA6L36A | TPSMA6L36A | 64W7526 | 66W7870 | 26AH0346 | TPSMA6L36A |
| Product Name | Automotive Surface Mount 600W - Qualified to AEC-Q101 | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Tvs, 600W, 36V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse | Diode, Tvs, 600W, 36V, Unidirectional, Do-221Ac; Product Range Littelfuse | Tvs Diode, 600W, 36V, Unidir, Do-221Ac; Product Range Littelfuse | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| VR | 36 volts | ||||||||
| VBR | 40 to 44.2 volts | 40 volts | 40 volts | 40 volts | 40 volts | ||||
| PD | 600000 milliwatts | ||||||||
| Configuration | Single |