Vishay Intertechnology, Inc. TVS Diodes TPSMA8.2AHE3_B/H

Description
12.1V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
12.1V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TPSMA8.2AHE3_B/H-ND - DigiKey
Thief River Falls, MN, United States
12.1V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

12.1V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-TPSMA8.2AHE3_B/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMA8.2AHE3_B/H
TVS Protection Diode 144-TPSMA8.2AHE3_B/H
TVS DIODE 7.02VWM 12.1VC DO214AC Product overview: TPSMA8.2AHE3_B/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA8.2AHE3_B/H can be used for catalog matching and distributor lookup.

TVS DIODE 7.02VWM 12.1VC DO214AC Product overview: TPSMA8.2AHE3_B/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA8.2AHE3_B/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPSMA8.2AHE3_B/H - 901067-TPSMA8.2AHE3_B/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMA8.2AHE3_B/H
901067-TPSMA8.2AHE3_B/H
TVS - TVS - Diodes - TPSMA8.2AHE3_B/H 901067-TPSMA8.2AHE3_B/H
Manufacturer: Vishay Win Source Part Number: 901067-TPSMA8.2AHE3_ B/H Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -65°C ~ 185°C (TJ) Features: 12.1V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: TPSMA8.2 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 901067-TPSMA8.2AHE3_B/H
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -65°C ~ 185°C (TJ)
Features: 12.1V Clamp 33.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPSMA8.2
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMA8.2AHE3_B/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMA8.2AHE3_B/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMA8.2AHE3_B/H
TVS DIODE 7.02VWM 12.1VC DO214AC

TVS DIODE 7.02VWM 12.1VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMA8.2AHE3_B/H-ND 144-TPSMA8.2AHE3_B/H 901067-TPSMA8.2AHE3_B/H TPSMA8.2AHE3_B/H
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - TPSMA8.2AHE3_B/H Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 12.1 volts 12.1 volts
Unlock Full Specs
to access all available technical data