Clamp Ipp Tvs Diode Surface Mount 6-SON (1.45x1)
Clamp Ipp Tvs Diode Surface Mount 6-SON (1.45x1)
Clamp Ipp Tvs Diode Surface Mount 6-SON (1.45x1)
4-Ch TVS Diode, 5.5V, 2pF, ±8kV ESD, USB/Ethernet, SON Product overview: TPD4E004DRYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 2pF, 8kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 2pF, 8kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E004DRYR can be used for catalog matching and distributor lookup.
ESD PROTECTION ARRAY, 4CH, SON-6; Clamping Voltage Vc Max:-; Diode Case Style:SON; No. of Pins:6Pins; Operating Voltage:800mV; Power Dissipation Pd:-; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE 5.5VWM 6SON
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-23618-1-ND | 144-TPD4E004DRYR | TPD4E004DRYR | 28AH5687 | TPD4E004DRYR |
| Product Name | TVS Diodes | 5.5V 2pF 8kV TVS Protection Diode | TVS Diodes | Esd Protection Array, 4Ch, Son-6; Clamping Voltage Vc Max Texas Instruments | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | 6-UFDFN | Tape and Reel | 6-UFDFN | SON | 6-SON (1.45x1) |
| VBR | 6 volts | 6 volts | 6 volts | ||
| Tj | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |