Littelfuse, Inc. AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TPSMB210A

Description
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W - TPSMB210A - Littelfuse, Inc.
Rosemont, IL, United States
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W
TPSMB210A
AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TPSMB210A
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
TVS Diodes - F10376TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10376TR-ND
TVS Diodes F10376TR-ND
288V Clamp 2.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

288V Clamp 2.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - F10376CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10376CT-ND
TVS Diodes F10376CT-ND
288V Clamp 2.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

288V Clamp 2.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - F10376DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10376DKR-ND
TVS Diodes F10376DKR-ND
288V Clamp 2.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

288V Clamp 2.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMB210A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMB210A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMB210A
TVS DIODE 179.6VWM 288VC DO214AA

TVS DIODE 179.6VWM 288VC DO214AA

Supplier's Site
Tvs Diode, Unidir, 179.6V, 600W, Smb Rohs Compliant Littelfuse - 38AK7315 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 179.6V, 600W, Smb Rohs Compliant Littelfuse
38AK7315
Tvs Diode, Unidir, 179.6V, 600W, Smb Rohs Compliant Littelfuse 38AK7315
TVS DIODE, UNIDIR, 179.6V, 600W, SMB ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 179.6V, 600W, SMB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMB210A F10376TR-ND TPSMB210A 38AK7315
Product Name AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 179.6V, 600W, Smb Rohs Compliant Littelfuse
RoHS Compliant RoHS RoHS
VC 288 volts 288 volts 288 volts
VBR 200 to 220 volts 200 volts 200 volts
Configuration Single
Unlock Full Specs
to access all available technical data