Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Manufacturer: Littelfuse Inc.
Win Source Part Number: 802848-TPSMA6L18A
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Current - Peak Pulse (10/1000μs): 20.6A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: DO-221AC
Temperature Range - Operating: -50°C ~ 150°C
Manufacturer Package: DO-221AC, SMA Flat Leads
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 29.2V
29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-221AC
29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-221AC
29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-221AC
TVS SMAF 18V 600W UNIDIR
DIODE, TVS, 600W, 18V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio
DIODE, TVS, 600W, 18V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | TPSMA6L18A | 802848-TPSMA6L18A | F6156TR-ND | TPSMA6L18A | 64W7518 | 66W7862 |
| Product Name | Automotive Surface Mount 600W - Qualified to AEC-Q101 | TVS - TVS - Diodes - TPSMA6L18A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 600W, 18V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse | Diode, Tvs, 600W, 18V, Unidirectional, Do-221Ac; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | ||||
| VR | 18 volts | |||||
| VBR | 20 to 22.1 volts | 20 volts | 20 volts | 20 volts | ||
| PD | 600000 milliwatts | |||||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |