AEC-Q101 Qualified Asymmetric TVS in DO-214AA
TVS 600W ASYM DO214AA AEQ101 T&R
TVS 600W ASYM DO214AA AEQ101 T&R
TVS 600W ASYM DO214AA AEQ101 T&R
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB2005CA | 18-TPSMB2005CACT-ND |
| Product Name | AEC-Q101 Qualified Asymmetric TVS in DO-214AA | TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 32.4 volts |