Manufacturer: Vishay
Win Source Part Number: 1113817-TPSMA27AHE3_
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 23.1V
Minimum Breakdown Voltage: 25.7V
Max Clamping Voltage: 37.5V
Peak Pulse Current(Ippm): 10.7A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, 400W, 23.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: TPSMA27AHE3_B/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 23.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 23.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA27AHE3_B/I can be used for catalog matching and distributor lookup.
TVS DIODE 23.1VWM 37.5V DO214AC
TVS DIODE 23.1VWM 37.5V DO214AC
37.5V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 23.1VWM 37.5VC DO214AC
TVS Diodes / ESD Suppressors 400W,27V 5%,SMA PAR AEC-Q101 Qualified
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1113817-TPSMA27AHE3_B/I | 144-TPSMA27AHE3_B/I | 112-TPSMA27AHE3_B/IDKR-ND | TPSMA27AHE3_B/I | TPSMA27AHE3_B/I |
| Product Name | TVS - TVS - Diodes - TPSMA27AHE3_B/I | 400W 23.1V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC-2 (SMA) | |
| VWM | 23.1 volts | ||||
| IPPM | 10.7 amps | ||||
| VC | 37.5 volts | 37.5 volts | 37.5 volts | ||
| VBR | 25.7 volts | 25.7 volts | 25.7 volts |