Texas Instruments High-Performance Analog TVS Diodes TPD4S009DCKR

Description
Trans Voltage Suppressor Diode, 25W, 5.5V V(RWM), Unidirectional, 1 Element, Silicon
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 25W, 5.5V V(RWM), Unidirectional, 1 Element, Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TPD4S009DCKR - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 25W, 5.5V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 25W, 5.5V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS Diodes - 296-24471-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-24471-1-ND
TVS Diodes 296-24471-1-ND
Clamp Ipp Tvs Diode Surface Mount SC-70-6

Clamp Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
TVS Diodes - 296-24471-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-24471-6-ND
TVS Diodes 296-24471-6-ND
Clamp Ipp Tvs Diode Surface Mount SC-70-6

Clamp Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
TVS Diodes - 296-24471-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-24471-2-ND
TVS Diodes 296-24471-2-ND
Clamp Ipp Tvs Diode Surface Mount SC-70-6

Clamp Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
Singapore, Singapore
5.5V 0.8pF TVS Protection Diode
144-TPD4S009DCKR
5.5V 0.8pF TVS Protection Diode 144-TPD4S009DCKR
4-Ch TVS Diode, 5.5V, 0.8pF, SC Package, Unidirectional Product overview: TPD4S009DCKR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 0.8pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 0.8pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4S009DCKR can be used for catalog matching and distributor lookup.

4-Ch TVS Diode, 5.5V, 0.8pF, SC Package, Unidirectional Product overview: TPD4S009DCKR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 0.8pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 0.8pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4S009DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD4S009DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD4S009DCKR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD4S009DCKR
TVS DIODE 5.5VWM SC70-6

TVS DIODE 5.5VWM SC70-6

Supplier's Site
Ic, Esd Protection Devices, 5V, Sc-70-6; Clamping Voltage Vc Max Texas Instruments - 27AJ0326 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Esd Protection Devices, 5V, Sc-70-6; Clamping Voltage Vc Max Texas Instruments
27AJ0326
Ic, Esd Protection Devices, 5V, Sc-70-6; Clamping Voltage Vc Max Texas Instruments 27AJ0326
IC, ESD PROTECTION DEVICES, 5V, SC-70-6; Clamping Voltage Vc Max:-; Diode Case Style:SC-70; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:25W; Product Range:TPD4S Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

IC, ESD PROTECTION DEVICES, 5V, SC-70-6; Clamping Voltage Vc Max:-; Diode Case Style:SC-70; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:25W; Product Range:TPD4S Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site
TVS Diodes TPD4S009DCKR
TVS DIODE 5.5VWM SC70-6

TVS DIODE 5.5VWM SC70-6

Supplier's Site Datasheet
TVS DIODE 5.5V SC70-6 - 815-TPD4S009DCKR - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5.5V SC70-6
815-TPD4S009DCKR
TVS DIODE 5.5V SC70-6 815-TPD4S009DCKR
TVS DIODE 5.5V SC70-6

TVS DIODE 5.5V SC70-6

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPD4S009DCKR 296-24471-1-ND 144-TPD4S009DCKR TPD4S009DCKR 27AJ0326 TPD4S009DCKR 815-TPD4S009DCKR
Product Name TVS Diodes 5.5V 0.8pF TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Ic, Esd Protection Devices, 5V, Sc-70-6; Clamping Voltage Vc Max Texas Instruments TVS Diodes TVS DIODE 5.5V SC70-6
RoHS Compliant RoHS RoHS RoHS RoHS
Configuration Single Single
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape and Reel SC-70-6 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363
Peak Pulse Power 25 watts 25 watts 25 watts 25 watts 25 watts
VBR 9 volts 9 volts 9 volts 9 volts
Unlock Full Specs
to access all available technical data