Vishay Intertechnology, Inc. TVS Diodes TPSMA13AHE3_A/H

Description
18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TPSMA13AHE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-TPSMA13AHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMA13AHE3_A/H
TVS Protection Diode 144-TPSMA13AHE3_A/H
TVS DIODE 11.1VWM 18.2VC DO214AC Product overview: TPSMA13AHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA13AHE3_A/H can be used for catalog matching and distributor lookup.

TVS DIODE 11.1VWM 18.2VC DO214AC Product overview: TPSMA13AHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA13AHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPSMA13AHE3_A/H - 712711-TPSMA13AHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMA13AHE3_A/H
712711-TPSMA13AHE3_A/H
TVS - TVS - Diodes - TPSMA13AHE3_A/H 712711-TPSMA13AHE3_A/H
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 712711-TPSMA13AHE3_A /H Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 22A Power - Peak Pulse: 400W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AC (SMA) Status: Obsolete Temperature Range - Operating: -65°C ~ 185°C Manufacturer Package: DO-214AC, SMA Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 11.1V Voltage - Breakdown (Minimum): 12.4V Voltage - Clamping (Maximum) at Ipp: 18.2V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 712711-TPSMA13AHE3_A/H
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 22A
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AC (SMA)
Status: Obsolete
Temperature Range - Operating: -65°C ~ 185°C
Manufacturer Package: DO-214AC, SMA
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 11.1V
Voltage - Breakdown (Minimum): 12.4V
Voltage - Clamping (Maximum) at Ipp: 18.2V

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMA13AHE3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMA13AHE3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMA13AHE3_A/H
TVS DIODE 11.1VWM 18.2VC DO214AC

TVS DIODE 11.1VWM 18.2VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMA13AHE3_A/H-ND 144-TPSMA13AHE3_A/H 712711-TPSMA13AHE3_A/H TPSMA13AHE3_A/H
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - TPSMA13AHE3_A/H Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 18.2 volts 18.2 volts 18.2 volts
Unlock Full Specs
to access all available technical data