Littelfuse, Inc. Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L12A

Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet
Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Surface Mount 600W - Qualified to AEC-Q101 - TPSMA6L12A - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Surface Mount 600W - Qualified to AEC-Q101
TPSMA6L12A
Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L12A
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Supplier's Site Datasheet
TVS Diodes - F6147CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6147CT-ND
TVS Diodes F6147CT-ND
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-221AC

19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F6147DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6147DKR-ND
TVS Diodes F6147DKR-ND
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-221AC

19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F6147TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6147TR-ND
TVS Diodes F6147TR-ND
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-221AC

19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMA6L12A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMA6L12A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMA6L12A
TVS SMAF 12V 600W UNIDIR

TVS SMAF 12V 600W UNIDIR

Supplier's Site
Diode, Tvs, 600W, 12V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse - 64W7512 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 12V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse
64W7512
Diode, Tvs, 600W, 12V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse 64W7512
DIODE, TVS, 600W, 12V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 600W, 12V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 600W, 12V, Unidirectional, Do-221Ac; Product Range Littelfuse - 66W7856 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 12V, Unidirectional, Do-221Ac; Product Range Littelfuse
66W7856
Diode, Tvs, 600W, 12V, Unidirectional, Do-221Ac; Product Range Littelfuse 66W7856
DIODE, TVS, 600W, 12V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-221AC; No. of Pins:2Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

DIODE, TVS, 600W, 12V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-221AC; No. of Pins:2Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number TPSMA6L12A F6147CT-ND TPSMA6L12A 64W7512 66W7856
Product Name Automotive Surface Mount 600W - Qualified to AEC-Q101 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 600W, 12V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse Diode, Tvs, 600W, 12V, Unidirectional, Do-221Ac; Product Range Littelfuse
RoHS Compliant RoHS RoHS
VR 12 volts
VBR 13.3 to 14.7 volts 13.3 volts 13.3 volts
PD 600000 milliwatts
Configuration Single
Unlock Full Specs
to access all available technical data