Vishay Intertechnology, Inc. TVS Diodes TPSMA18AHE3_B/H

Description
TVS DIODE 15.3VWM 25.5V DO214AC
Request a Quote Datasheet
Description
TVS DIODE 15.3VWM 25.5V DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-TPSMA18AHE3_B/HCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 15.3VWM 25.5V DO214AC

TVS DIODE 15.3VWM 25.5V DO214AC

Buy Now Datasheet
TVS Diodes - 112-TPSMA18AHE3_B/HDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 15.3VWM 25.5V DO214AC

TVS DIODE 15.3VWM 25.5V DO214AC

Buy Now Datasheet
TVS Diodes - 112-TPSMA18AHE3_B/HTR-ND - DigiKey
Thief River Falls, MN, United States
25.5V Clamp 15.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

25.5V Clamp 15.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - TPSMA18AHE3_B/H - 901051-TPSMA18AHE3_B/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMA18AHE3_B/H
901051-TPSMA18AHE3_B/H
TVS - TVS - Diodes - TPSMA18AHE3_B/H 901051-TPSMA18AHE3_B/H
Manufacturer: Vishay Win Source Part Number: 901051-TPSMA18AHE3_B /H Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -65°C ~ 185°C (TJ) Features: 25.5V Clamp 15.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: TPSMA18 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 901051-TPSMA18AHE3_B/H
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -65°C ~ 185°C (TJ)
Features: 25.5V Clamp 15.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPSMA18
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
400W 15.3V TVS Protection Diode - 144-TPSMA18AHE3_B/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 15.3V TVS Protection Diode
144-TPSMA18AHE3_B/H
400W 15.3V TVS Protection Diode 144-TPSMA18AHE3_B/H
Trans Voltage Suppressor Diode, 400W, 15.3V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: TPSMA18AHE3_B/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA18AHE3_B/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 400W, 15.3V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: TPSMA18AHE3_B/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA18AHE3_B/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMA18AHE3_B/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMA18AHE3_B/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMA18AHE3_B/H
TVS DIODE 15.3VWM 25.5VC DO214AC

TVS DIODE 15.3VWM 25.5VC DO214AC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMA18AHE3_B/H
TVS Diodes / ESD Suppressors TPSMA18AHE3_B/H
TVS Diodes / ESD Suppressors 400W,18V 5%,SMA PAR AEC-Q101 Qualified

TVS Diodes / ESD Suppressors 400W,18V 5%,SMA PAR AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-TPSMA18AHE3_B/HCT-ND 901051-TPSMA18AHE3_B/H 144-TPSMA18AHE3_B/H TPSMA18AHE3_B/H TPSMA18AHE3_B/H
Product Name TVS Diodes TVS - TVS - Diodes - TPSMA18AHE3_B/H 400W 15.3V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
Package SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) DO-214AC-2 (SMA)
Peak Pulse Power 400 watts 400 watts
VC 25.5 volts 25.5 volts
Unlock Full Specs
to access all available technical data