6-Ch ESD Protection Array, 1.5pF, 5.5V, LVDS/USB, QFN Product overview: TPD6E001RSER from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5pF, 5.5V, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1.5pF, 5.5V, QFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD6E001RSER can be used for catalog matching and distributor lookup.
Texas Instruments,TPD6E001
Texas Instruments,TPD6E001
Texas Instruments,TPD6E001
Clamp Ipp Tvs Diode Surface Mount 10-UQFN (2.0x1.5)
Clamp Ipp Tvs Diode Surface Mount 10-UQFN (2.0x1.5)
Clamp Ipp Tvs Diode Surface Mount 10-UQFN (2.0x1.5)
TVS DIODE 5VWM 10UQFN
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPD6E001RSER | 8120212 | 8120212P | 296-21888-1-ND | TPD6E001RSER | TPD6E001RSER |
| Product Name | 1.5pF 5.5V QFN TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | Uqfn | UQFN | 10-UFQFN | 10-UQFN (2.0x1.5) | 10-UFQFN |
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |