Texas Instruments High-Performance Analog TVS Diodes TPD6E001RSERG4

Description
Clamp Ipp Tvs Diode Surface Mount 10-UQFN (2.0x1.5)
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount 10-UQFN (2.0x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 296-52791-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-52791-1-ND
TVS Diodes 296-52791-1-ND
Clamp Ipp Tvs Diode Surface Mount 10-UQFN (2.0x1.5)

Clamp Ipp Tvs Diode Surface Mount 10-UQFN (2.0x1.5)

Buy Now Datasheet
TVS Diodes - 296-52791-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-52791-2-ND
TVS Diodes 296-52791-2-ND
Clamp Ipp Tvs Diode Surface Mount 10-UQFN (2.0x1.5)

Clamp Ipp Tvs Diode Surface Mount 10-UQFN (2.0x1.5)

Buy Now Datasheet
TVS Diodes - 296-52791-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-52791-6-ND
TVS Diodes 296-52791-6-ND
Clamp Ipp Tvs Diode Surface Mount 10-UQFN (2.0x1.5)

Clamp Ipp Tvs Diode Surface Mount 10-UQFN (2.0x1.5)

Buy Now Datasheet
TVS - TVS - Diodes - TPD6E001RSERG4 - 937241-TPD6E001RSERG4 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD6E001RSERG4
937241-TPD6E001RSERG4
TVS - TVS - Diodes - TPD6E001RSERG4 937241-TPD6E001RSERG4
Manufacturer: Texas Instruments Win Source Part Number: 937241-TPD6E001RSERG 4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: - Clamp - Ipp Tvs Diode Surface Mount 10-UQFN (2.0x1.5) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: TPD6E001 Categories: Circuit Protection Case / Package: 10-UQFN (2.0x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: TPD6E001RSERG4-ND, 296-52791-6, 296-52791-2, 296-52791-1

Manufacturer: Texas Instruments
Win Source Part Number: 937241-TPD6E001RSERG4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - Clamp - Ipp Tvs Diode Surface Mount 10-UQFN (2.0x1.5)
Package: 10-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPD6E001
Categories: Circuit Protection
Case / Package: 10-UQFN (2.0x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: TPD6E001RSERG4-ND, 296-52791-6, 296-52791-2, 296-52791-1

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-TPD6E001RSERG4
TVS Protection Diode 144-TPD6E001RSERG4
6 channel 1.5-pF, 5.5-V, ±8-kV ESD protection diode with 1-nA max leakage & VCC pin for USB 2.0 10-UQFN -40 to 85 Product overview: TPD6E001RSERG4 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD6E001RSERG4 can be used for catalog matching and distributor lookup.

6 channel 1.5-pF, 5.5-V, ±8-kV ESD protection diode with 1-nA max leakage & VCC pin for USB 2.0 10-UQFN -40 to 85 Product overview: TPD6E001RSERG4 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD6E001RSERG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD6E001RSERG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD6E001RSERG4
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD6E001RSERG4
TVS DIODE 5VWM 10UQFN

TVS DIODE 5VWM 10UQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 296-52791-1-ND 937241-TPD6E001RSERG4 144-TPD6E001RSERG4 TPD6E001RSERG4
Product Name TVS Diodes TVS - TVS - Diodes - TPD6E001RSERG4 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data