Texas Instruments High-Performance Analog Automotive 0.5pF 5.5V 2.5A TVS Protection Diode TPD4E05U06QDQARQ1

Description
4-Ch TVS Diode, 0.5pF, 5.5V, 2.5A, 5Gbps, AEC-Q101 Product overview: TPD4E05U06QDQARQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 0.5pF, 5.5V, 2.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 0.5pF, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E05U06QDQARQ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch TVS Diode, 0.5pF, 5.5V, 2.5A, 5Gbps, AEC-Q101 Product overview: TPD4E05U06QDQARQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 0.5pF, 5.5V, 2.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 0.5pF, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E05U06QDQARQ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.5pF 5.5V 2.5A TVS Protection Diode - 144-TPD4E05U06QDQARQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.5pF 5.5V 2.5A TVS Protection Diode
144-TPD4E05U06QDQARQ1
Automotive 0.5pF 5.5V 2.5A TVS Protection Diode 144-TPD4E05U06QDQARQ1
4-Ch TVS Diode, 0.5pF, 5.5V, 2.5A, 5Gbps, AEC-Q101 Product overview: TPD4E05U06QDQARQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 0.5pF, 5.5V, 2.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 0.5pF, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E05U06QDQARQ 1 can be used for catalog matching and distributor lookup.

4-Ch TVS Diode, 0.5pF, 5.5V, 2.5A, 5Gbps, AEC-Q101 Product overview: TPD4E05U06QDQARQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 0.5pF, 5.5V, 2.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 0.5pF, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E05U06QDQARQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 296-40696-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-40696-2-ND
TVS Diodes 296-40696-2-ND
14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

Buy Now Datasheet
TVS Diodes - 296-40696-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-40696-1-ND
TVS Diodes 296-40696-1-ND
14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

Buy Now Datasheet
TVS Diodes - 296-40696-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-40696-6-ND
TVS Diodes 296-40696-6-ND
14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

14V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

Buy Now Datasheet
TVS - TVS - Diodes - TPD4E05U06QDQARQ1 - 1271964-TPD4E05U06QDQARQ1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD4E05U06QDQARQ1
1271964-TPD4E05U06QDQARQ1
TVS - TVS - Diodes - TPD4E05U06QDQARQ1 1271964-TPD4E05U06QDQARQ1
Manufacturer: Texas Instruments Win Source Part Number: 1271964-TPD4E05U06QD QARQ1 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: Automotive, HDMI, USB Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 2.5A (8/20μs) Power - Peak Pulse: 40W Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: 10-USON (2.5x1) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-UFDFN Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Voltage - Reverse Standoff: 5.5V (Maximum) Voltage - Breakdown (Minimum): 6.4V Voltage - Clamping (Maximum) at Ipp: 14V

Manufacturer: Texas Instruments
Win Source Part Number: 1271964-TPD4E05U06QDQARQ1
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Automotive, HDMI, USB
Unidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 2.5A (8/20μs)
Power - Peak Pulse: 40W
Power Line Protection: Yes
Categories: Circuit Protection
Supplier Device Package: 10-USON (2.5x1)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Voltage - Reverse Standoff: 5.5V (Maximum)
Voltage - Breakdown (Minimum): 6.4V
Voltage - Clamping (Maximum) at Ipp: 14V

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD4E05U06QDQARQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD4E05U06QDQARQ1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD4E05U06QDQARQ1
TVS DIODE 5.5VWM 14VC 10USON

TVS DIODE 5.5VWM 14VC 10USON

Supplier's Site
TVS DIODE 5.5VWM 14VC 10USON

TVS DIODE 5.5VWM 14VC 10USON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPD4E05U06QDQARQ1 296-40696-2-ND 1271964-TPD4E05U06QDQARQ1 TPD4E05U06QDQARQ1 TPD4E05U06QDQARQ1
Product Name Automotive 0.5pF 5.5V 2.5A TVS Protection Diode TVS Diodes TVS - TVS - Diodes - TPD4E05U06QDQARQ1 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Cut Tape 10-UFDFN 10-USON (2.5x1) 10-UFDFN
Peak Pulse Power 40 watts 40 watts 40 watts 40 watts 40 watts
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data