Littelfuse, Inc. Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L45A

Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet
Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Surface Mount 600W - Qualified to AEC-Q101 - TPSMA6L45A - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Surface Mount 600W - Qualified to AEC-Q101
TPSMA6L45A
Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L45A
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Supplier's Site Datasheet
TVS Diodes - F6166DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6166DKR-ND
TVS Diodes F6166DKR-ND
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-221AC

72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F6166CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6166CT-ND
TVS Diodes F6166CT-ND
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-221AC

72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F6166TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6166TR-ND
TVS Diodes F6166TR-ND
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-221AC

72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
600W 45V TVS Protection Diode - 144-TPSMA6L45A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 45V TVS Protection Diode
144-TPSMA6L45A
600W 45V TVS Protection Diode 144-TPSMA6L45A
Trans Voltage Suppressor Diode, 600W, 45V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L45A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 45V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 45V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L45A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 45V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L45A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 45V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 45V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L45A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMA6L45A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMA6L45A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMA6L45A
TVS DIODE 45VWM 72.7VC DO221AC

TVS DIODE 45VWM 72.7VC DO221AC

Supplier's Site
Diode, Tvs, 600W, 45V, Unidirectional, Do-221Ac; Product Range Littelfuse - 66W7873 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 45V, Unidirectional, Do-221Ac; Product Range Littelfuse
66W7873
Diode, Tvs, 600W, 45V, Unidirectional, Do-221Ac; Product Range Littelfuse 66W7873
DIODE, TVS, 600W, 45V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:45V; Clamping Voltage Max:72.7V; Diode Case Style:DO-221AC; No. of Pins:2Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

DIODE, TVS, 600W, 45V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:45V; Clamping Voltage Max:72.7V; Diode Case Style:DO-221AC; No. of Pins:2Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 600W, 45V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse - 64W7529 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 45V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse
64W7529
Diode, Tvs, 600W, 45V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse 64W7529
DIODE, TVS, 600W, 45V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:45V; Clamping Voltage Max:72.7V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 600W, 45V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:45V; Clamping Voltage Max:72.7V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMA6L45A
TVS Diodes / ESD Suppressors TPSMA6L45A
TVS Diodes / ESD Suppressors 600W 45V AEC-Q101 5% Uni-Directional

TVS Diodes / ESD Suppressors 600W 45V AEC-Q101 5% Uni-Directional

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMA6L45A F6166DKR-ND 144-TPSMA6L45A TPSMA6L45A 66W7873 64W7529 TPSMA6L45A
Product Name Automotive Surface Mount 600W - Qualified to AEC-Q101 TVS Diodes 600W 45V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 600W, 45V, Unidirectional, Do-221Ac; Product Range Littelfuse Diode, Tvs, 600W, 45V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse TVS Diodes / ESD Suppressors
RoHS Compliant RoHS RoHS RoHS
VR 45 volts
VBR 50 to 55.3 volts 50 volts 50 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data