Littelfuse, Inc. Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L5.0A

Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet
Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Surface Mount 600W - Qualified to AEC-Q101 - TPSMA6L5.0A - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Surface Mount 600W - Qualified to AEC-Q101
TPSMA6L5.0A
Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L5.0A
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Supplier's Site Datasheet
TVS - TVS - Diodes - TPSMA6L5.0A - 1097364-TPSMA6L5.0A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMA6L5.0A
1097364-TPSMA6L5.0A
TVS - TVS - Diodes - TPSMA6L5.0A 1097364-TPSMA6L5.0A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1097364-TPSMA6L5.0A Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: DO-221AC STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 9.2V Peak Pulse Current(Ippm): 65.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1097364-TPSMA6L5.0A
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: DO-221AC
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.2V
Peak Pulse Current(Ippm): 65.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600W 5V TVS Protection Diode - 144-TPSMA6L5.0A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 5V TVS Protection Diode
144-TPSMA6L5.0A
600W 5V TVS Protection Diode 144-TPSMA6L5.0A
Trans Voltage Suppressor Diode, 600W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L5.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L5.0A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L5.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L5.0A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F6168DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6168DKR-ND
TVS Diodes F6168DKR-ND
9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-221AC

9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F6168TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6168TR-ND
TVS Diodes F6168TR-ND
9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-221AC

9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F6168CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6168CT-ND
TVS Diodes F6168CT-ND
9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-221AC

9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMA6L5.0A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMA6L5.0A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMA6L5.0A
TVS SMAF 5V 600W UNIDIR

TVS SMAF 5V 600W UNIDIR

Supplier's Site
TVS Diodes - Transient Voltage Suppressors 5.0V 600W 60A 5% UniDirectional - 461-TPSMA6L5.0A - Utmel Electronic Limited
Hong Kong, China
TVS Diodes - Transient Voltage Suppressors 5.0V 600W 60A 5% UniDirectional
461-TPSMA6L5.0A
TVS Diodes - Transient Voltage Suppressors 5.0V 600W 60A 5% UniDirectional 461-TPSMA6L5.0A
TVS Diodes - Transient Voltage Suppressors 5.0V 600W 60A 5% UniDirectional

TVS Diodes - Transient Voltage Suppressors 5.0V 600W 60A 5% UniDirectional

Supplier's Site
TVS Diodes - TPSMA6L5.0A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
TPSMA6L5.0A
TVS Diodes TPSMA6L5.0A
TVS DIODE 5VWM 9.2VC DO221AC

TVS DIODE 5VWM 9.2VC DO221AC

Supplier's Site Datasheet
Diode, Tvs, 600W, 5V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse - 64W7531 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 5V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse
64W7531
Diode, Tvs, 600W, 5V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse 64W7531
DIODE, TVS, 600W, 5V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 600W, 5V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 5V, Do-221Ac Rohs Compliant Littelfuse - 67AH3297 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 5V, Do-221Ac Rohs Compliant Littelfuse
67AH3297
Tvs Diode, Unidir, 5V, Do-221Ac Rohs Compliant Littelfuse 67AH3297
TVS DIODE, UNIDIR, 5V, DO-221AC ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 5V, DO-221AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number TPSMA6L5.0A 1097364-TPSMA6L5.0A 144-TPSMA6L5.0A F6168DKR-ND TPSMA6L5.0A 461-TPSMA6L5.0A TPSMA6L5.0A 64W7531
Product Name Automotive Surface Mount 600W - Qualified to AEC-Q101 TVS - TVS - Diodes - TPSMA6L5.0A 600W 5V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes - Transient Voltage Suppressors 5.0V 600W 60A 5% UniDirectional TVS Diodes Diode, Tvs, 600W, 5V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS RoHS
VR 5 volts
VBR 6.4 to 7 volts 6.4 volts 6.4 volts 6.4 volts 7 volts 6.4 volts
PD 600000 milliwatts
Package DO-221AC Tape and Reel SMA; DO-221AC, SMA Flat Leads DO-221AC SMA; DO-221AC, SMA Flat Leads SMA; DO-221AC, SMA Flat Leads
Unlock Full Specs
to access all available technical data