TVS DIODE 5VWM 19VC X1DFN10062
TVS DIODE 5VWM 19VC X1DFN10062
TVS DIODE 5VWM 19VC X1DFN10062
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-TPD6V8LPN-7DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| Peak Pulse Power | 85 watts |
| VC | 19 volts |