Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 4 Element, Silicon
Quad 11-pF, 5.5-V, ±15-kV ESD protection diode 5-SOT-5X3 -40 to 85 Product overview: TPD4E002DRL2 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E002DRL2 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-5
Clamp Ipp Tvs Diode Surface Mount SOT-5
Clamp Ipp Tvs Diode Surface Mount SOT-5
TVS DIODE 3VWM SOT5
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPD4E002DRL2 | 144-TPD4E002DRL2 | 296-25866-1-ND | TPD4E002DRL2 | TPD4E002DRL2 |
| Product Name | Quad TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | |||
| Configuration | Single | Single | |||
| Package | Tape and Reel | SOT-553 | SOT-553 | SOT-5 | |
| Peak Pulse Power | 35 watts | 35 watts | 35 watts | 35 watts |