Manufacturer: Texas Instruments
Win Source Part Number: 937239-TPD4E6B06DPWR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 13V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 4-X2SON (0.8x0.8)
Package: 4-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPD4E6B06
Categories: Circuit Protection
Case / Package: 4-X2SON (0.8x0.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: TPD4E6B06DPWR-ND, -TPD4E6B06DPWR-NDR, 296-38346-6, -TPD4E6B06DPWRINACTI
13V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 4-X2SON (0.8x0.8)
13V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 4-X2SON (0.8x0.8)
13V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 4-X2SON (0.8x0.8)
4-channel bidirectional low-capacitance ESD protection device 4-X2SON -40 to 125 Product overview: TPD4E6B06DPWR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E6B06DPWR can be used for catalog matching and distributor lookup.
TVS DIODE 5.5VWM 13VC 4X2SON
TVS DIODE 5.5VWM 13VC 4X2SON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 937239-TPD4E6B06DPWR | 296-38346-2-ND | 144-TPD4E6B06DPWR | TPD4E6B06DPWR | TPD4E6B06DPWR |
| Product Name | TVS - TVS - Diodes - TPD4E6B06DPWR | TVS Diodes | Quad TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | 4-X2SON (0.8x0.8) | 4-XFDFN Exposed Pad | Cut Tape | 4-X2SON (0.8x0.8) | 4-XFDFN Exposed Pad |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Configuration | Single | Single | |||
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | 40 watts | |
| VC | 13 volts | 13 volts | 13 volts |