Littelfuse, Inc. Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L64A

Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet
Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Surface Mount 600W - Qualified to AEC-Q101 - TPSMA6L64A - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Surface Mount 600W - Qualified to AEC-Q101
TPSMA6L64A
Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L64A
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Supplier's Site Datasheet
TVS Diodes - F6175TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6175TR-ND
TVS Diodes F6175TR-ND
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-221AC

103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F6175CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6175CT-ND
TVS Diodes F6175CT-ND
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-221AC

103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F6175DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6175DKR-ND
TVS Diodes F6175DKR-ND
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-221AC

103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes Series: Automotive, AEC-Q101, TPSMA6L Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Zener Voltage - Clamping (Max) @ Ipp: 103V Current - Peak Pulse (10/1000µs): 5.9A Power - Peak Pulse: 600W

Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Series: Automotive, AEC-Q101, TPSMA6L
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Zener
Voltage - Clamping (Max) @ Ipp: 103V
Current - Peak Pulse (10/1000µs): 5.9A
Power - Peak Pulse: 600W

Buy Now Datasheet
600W 64V TVS Protection Diode - 144-TPSMA6L64A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 64V TVS Protection Diode
144-TPSMA6L64A
600W 64V TVS Protection Diode 144-TPSMA6L64A
Trans Voltage Suppressor Diode, 600W, 64V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L64A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 64V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 64V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L64A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 64V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L64A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 64V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 64V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L64A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Tvs, 600W, 64V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse - 64W7538 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 64V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse
64W7538
Diode, Tvs, 600W, 64V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse 64W7538
DIODE, TVS, 600W, 64V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:64V; Clamping Voltage Max:103V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 600W, 64V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:64V; Clamping Voltage Max:103V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 600W, 64V, Unidirectional, Do-221Ac; Product Range Littelfuse - 66W7882 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 64V, Unidirectional, Do-221Ac; Product Range Littelfuse
66W7882
Diode, Tvs, 600W, 64V, Unidirectional, Do-221Ac; Product Range Littelfuse 66W7882
DIODE, TVS, 600W, 64V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:64V; Clamping Voltage Max:103V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:AEC-Q1 01RoHS Compliant: Yes

DIODE, TVS, 600W, 64V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:64V; Clamping Voltage Max:103V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:AEC-Q101RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMA6L64A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMA6L64A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMA6L64A
TVS DIODE 64VWM 103VC DO221AC

TVS DIODE 64VWM 103VC DO221AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMA6L64A F6175TR-ND 144-TPSMA6L64A 64W7538 66W7882 TPSMA6L64A
Product Name Automotive Surface Mount 600W - Qualified to AEC-Q101 TVS Diodes Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes 600W 64V TVS Protection Diode Diode, Tvs, 600W, 64V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse Diode, Tvs, 600W, 64V, Unidirectional, Do-221Ac; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VR 64 volts
VBR 71.1 to 78.6 volts 71.1 volts 71.1 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data