Low-capacitance 4-channel +/-15-k-V ESD protection array for high-speed data interfaces 6-SOT-23 -40 to 85 Product overview: TPD4E001RDBVR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4E001RDBVR can be used for catalog matching and distributor lookup.
17V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
17V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
17V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Win Source Part Number: 978668-TPD4E001RDBVR
Category: Circuit Protection>TVS - Diodes
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: Automotive, Ethernet, USB
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 11V
Voltage - Clamping (Max) @ Ipp: 17V (Typ)
Power - Peak Pulse: 100W
Power Line Protection: Yes
Capacitance @ Frequency: 1.5pF @ 10MHz
Current - Peak Pulse (10/1000µs): 5.5A (8/20µs)
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Texas Instruments
Other Names: 296-TPD4E001RDBVRCT,
Base Product Number: TPD4E001
TVS DIODE 5.5VWM 17VC SOT23-6
TVS DIODE 5.5VWM 17VC SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPD4E001RDBVR | 296-TPD4E001RDBVRDKR-ND | 978668-TPD4E001RDBVR | TPD4E001RDBVR | TPD4E001RDBVR |
| Product Name | Quad SOT-23 TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package | SOT23; SOT-23-6 | SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT-23-6 | |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | 100 watts |