The TPSMB-VR series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Maximum Peak Pulse Power Dissipation is 600 W ( 10/1000μs Waveform) High-reliability and automotive-grade AEC-Q101–qualified For surface mounted applications to optimize board space Low profile package Excellent clamping capability Very fast response time Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
259V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 160VWM 259VC DO214 TR
TVS SURF MT DO214AA AEQ101 TR / TR
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | RF Diodes |
| Product Number | TPSMB160CA-VR | 18-TPSMB160CA-VRTR-ND | TPSMB160CA-VR | 79AC7515 |
| Product Name | AEC-Q101 Qualified, 600W | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse |
| RoHS Compliant | RoHS | |||
| VC | 259 volts | 259 volts | 259 volts | |
| VBR | 197 to 178 volts | 178 volts | 178 volts | |
| Configuration | Single |