DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 210 220 230 240 250 260 268 269 270 271 272 273 274 275 276 277 278 279 280 290 300 310 320 330 340 350 400 417
Product Name Notes
"Inrush Current Limiter 1 kOhms ±30% 0.531"" (13.50mm)"
"Inrush Current Limiter 120 Ohms 0.531"" (13.50mm)"
"Inrush Current Limiter 120 Ohms 0.670"" (17.00mm)"
"Inrush Current Limiter 250 Ohms ±30% 0.670"" (17.00mm)"
"Inrush Current Limiter 250 Ohms 0.531"" (13.50mm)"
"Inrush Current Limiter 33 Ohms 39A 0.630"" (16.00mm)"
"Inrush Current Limiter 47 Ohms ±25% 27A 0.866"" (22.00mm)"
"Inrush Current Limiter 500 Ohms ±30% 0.670"" (17.00mm)"
"Inrush Current Limiter 500 Ohms 0.531"" (13.50mm)"
"Inrush Current Limiter 60 Ohms 0.531"" (13.50mm)"
"Inrush Current Limiter 60 Ohms 0.670"" (17.00mm)"
110V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
1200 V, 10 A SIC SCHOTTKY DIODE
120V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount
130V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
135V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount
140V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
157V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount 2-SMD
160V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
17V Clamp 17.6A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)
17V Clamp 23.5A Ipp Tvs Diode Surface Mount SOD-123W
17V Clamp 35.3A Ipp Tvs Diode Surface Mount SOD-128/CFP5
18.2V Clamp 12.5A Ipp Tvs Diode Surface Mount DSN1608-2
18.2V Clamp 22A Ipp Tvs Diode Surface Mount SOD-123W
18.2V Clamp 33A Ipp Tvs Diode Surface Mount SOD-128/CFP5
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SOD-128/CFP5
227V (Typ) Clamp 1000A (1kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
260V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole
300V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
35NS, 15A, 600V, SUPER FAST RECO
400V HYPERFAST RECOVERY RECTIFIE
400V ULTRAFAST RECOVERY RECTIFIE
440V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole
500V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
520V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole
548V Clamp 730mA Ipp Tvs Diode Surface Mount SMA
570V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
580V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole
600V FAST RECOVERY DIODE / LOW T
600V FAST RECOVERY DIODE / LOW V
602V Clamp 660mA Ipp Tvs Diode Surface Mount SMA
630V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole
650V HYPERFAST RECOVERY RECTIFIE
650V ULTRAFAST RECOVERY RECTIFIE
680V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
86V (Typ) Clamp 1000A (1kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount Module
Bridge Rectifier Three Phase Standard 1.8kV Chassis Mount Module
Bridge Rectifier Three Phase Standard 800V Chassis Mount Module
Clamp Ipp Tvs Diode Surface Mount 10-TSSOP
Clamp Ipp Tvs Diode Surface Mount 6-TSOP
Clamp Ipp Tvs Diode Surface Mount 6-TSSOP
Clamp Ipp Tvs Diode Surface Mount 6-XSON, SOT886 (1.45x1)
Clamp Ipp Tvs Diode Surface Mount 6-XSON, SOT891 (1x1)
Clamp Ipp Tvs Diode Surface Mount 8-SO
Clamp Ipp Tvs Diode Surface Mount SC-74
Clamp Ipp Tvs Diode Surface Mount SOT-143B
Clamp Ipp Tvs Diode Surface Mount SOT-23 (TO-236AB)
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3
DIODE GEN PURP 600V 1A DO41
DIODE GEN PURP 650V 1A SOD123W
DIODE GEN PURP 800V 1A DO41
DIODE SCHOTTKY 100V 10A TO277A
DIODE SCHOTTKY 100V 5A TO277B
DIODE SCHOTTKY 100V 8A TO277B
DIODE SCHOTTKY 150V 20A TO277B
DIODE SCHOTTKY 150V 5A TO277B
Diode Schottky 20V 1A Surface Mount MELF
Diode Schottky 30V 1A Surface Mount MELF
Diode Schottky 40V 1A Surface Mount MELF
DIODE SCHOTTKY 45V 10A TO277B
DIODE SCHOTTKY 45V 15A TO277B
DIODE SCHOTTKY 50V 15A TO277B
DIODE SCHOTTKY 60V 10A TO277B
DIODE SCHOTTKY 60V 15A TO277B
DIODE SCHOTTKY 60V 20A TO277B
DIODE SCHOTTKY 60V 5A TO277B
DIODE SIC 650V 16A D2PAK R2P
DIODE SIC 650V 20A D2PAK R2P
DIODE SIL CARB 650V 10A TO252-2
DIODE SIL CARB 650V 10A TO2522
DIODE SIL CARB 650V 10A TO252
DIODE SIL CARB 650V 16A TO247-2
DIODE SIL CARB 650V 20A TO247-2
DIODE SIL CARBIDE 650V 10A DIE
DIODE SIL CARBIDE 650V 10A TO220
DIODE SIL CARBIDE 650V 6A TO220
DIODE SIL CARBIDE 650V 6A TO252
Diode Standard 1000V 1.5A Through Hole DO-15
DIODE STANDARD 1000V 1A DO41
Diode Standard 1000V 1A Through Hole DO-41
Diode Standard 1000V 2A Through Hole DO-15
Diode Standard 1000V 30A Through Hole TO-247AD-2
Diode Standard 1000V 3A Through Hole DO-201AD
DIODE STANDARD 1000V 8A TO220AC
Diode Standard 100V 1.5A Through Hole DO-15
Diode Standard 100V 1.5A Through Hole DO-41
Diode Standard 100V 1A Through Hole DO-41
Diode Standard 100V 2A Through Hole DO-15
Diode Standard 100V 3A Through Hole DO-201AD
Diode Standard 100V 6A Through Hole R-6
DIODE STANDARD 100V 8A TO220AC
Diode Standard 1200V 15A Through Hole TO-220AC
Diode Standard 1200V 2500A Chassis Mount POW-R-BLOK™ Module
Diode Standard 1200V 30A Through Hole TO-220AC
Diode Standard 1200V 30A Through Hole TO-247AD-2
DIODE STANDARD 1200V 30A TO220AC
Diode Standard 1200V 60A Through Hole TO-247AD-2
Diode Standard 1200V 8A Through Hole TO-220AC
Diode Standard 200V 1.5A Through Hole DO-15
Diode Standard 200V 1.5A Through Hole DO-41
Diode Standard 200V 1A Through Hole DO-41
Diode Standard 200V 2A Through Hole DO-15
Diode Standard 200V 3A Through Hole DO-201AD
Diode Standard 200V 6A Through Hole R-6
DIODE STANDARD 200V 8A TO220AC
Diode Standard 400V 1.5A Through Hole DO-15
Diode Standard 400V 1.5A Through Hole DO-41
DIODE STANDARD 400V 1A SOD123W
Diode Standard 400V 1A Surface Mount SOD-123W
Diode Standard 400V 1A Through Hole DO-41
Diode Standard 400V 2A Through Hole DO-15
Diode Standard 400V 3A Through Hole DO-201AD
Diode Standard 400V 6A Through Hole R-6
DIODE STANDARD 400V 8A TO220AC
Diode Standard 5000V 1800A Chassis Mount POW-R-BLOK™ Module
Diode Standard 50V 1.5A Through Hole DO-15
Diode Standard 50V 1.5A Through Hole DO-41
Diode Standard 50V 1A Through Hole DO-41
Diode Standard 50V 2A Through Hole DO-15
Diode Standard 50V 3A Through Hole DO-201AD
Diode Standard 50V 6A Through Hole R-6
DIODE STANDARD 50V 8A TO220AC
Diode Standard 50V Surface Mount MELF
Diode Standard 600V 1.5A Through Hole DO-15
Diode Standard 600V 1.5A Through Hole DO-41
Diode Standard 600V 15A Surface Mount TO-263
Diode Standard 600V 15A Through Hole ITO-220AC
Diode Standard 600V 15A Through Hole TO-220AC
Diode Standard 600V 1A Through Hole DO-41
Diode Standard 600V 2A Through Hole DO-15
Diode Standard 600V 30A Surface Mount TO-263
Diode Standard 600V 30A Through Hole ITO-220AC
Diode Standard 600V 30A Through Hole TO-220AC
Diode Standard 600V 30A Through Hole TO-247AD-2
Diode Standard 600V 3A Through Hole DO-201AD
Diode Standard 600V 60A Through Hole TO-247AD-2
Diode Standard 600V 6A Through Hole R-6
Diode Standard 600V 8A Surface Mount TO-263
Diode Standard 600V 8A Through Hole ITO-220AC
Diode Standard 600V 8A Through Hole TO-220AC
DIODE STANDARD 600V 8A TO220AC
DIODE STANDARD 600V 8A TO252AA
DIODE STANDARD 650V 1A SOD123W
Diode Standard 800V 1.5A Through Hole DO-15
Diode Standard 800V 1A Through Hole DO-41
Diode Standard 800V 2A Through Hole DO-15
Diode Standard 800V 3A Through Hole DO-201AD
DIODE STANDARD 800V 8A TO220AC
DIODE STD 650V 10A D2PAK R2P
DIODE STD 650V 15A D2PAK R2P
DIODE STD 650V 1A SOD128/CFP5
DIODE STD 650V 20A D2PAK R2P
DIODE STD 650V 28A D2PAK R2P
DIODE STD 650V 2A SOD128/CFP5
DIODE STD 650V 30A D2PAK R2P
DIODE STD 650V 3A SOD128/CFP5
DIODE ZENER 15.6V 600MW DO220AA
DIODE ZENER 28.9V 600MW DO220AA
DIODE ZENER 35V 600MW DO220AA
DIODE ZENER 4.2V 600MW DO220AA
DIODE ZENER 4.7V 600MW DO220AA
DIODE ZENER 5.4V 600MW DO220AA
DIODE ZENER 6V 600MW DO220AA
DIODE ZENER 8V 600MW DO220AA
HYPERFAST/ULTRAFAST RECOVERY REC
ICL 1 KOHM 30% 13.5MM
ICL 1 KOHM 30% 16.51MM
ICL 1 KOHM 30% 17MM
ICL 1.5 KOHM 30% 16.51MM
ICL 120 OHM 30% 13.5MM
ICL 120 OHM 30% 14MM 625VDC
ICL 120 OHM 30% 17MM 650VDC
ICL 120 OHM 30% 17MM
ICL 150 OHM 30% 16.51MM
ICL 1K OHM 30% 14MM 850VDC
ICL 250 OHM 30% 13.5MM
ICL 250 OHM 30% 14MM 680VDC
ICL 250 OHM 30% 16.51MM
ICL 250 OHM 30% 17MM 850VDC
ICL 250 OHM 30% 17MM
ICL 500 OHM 30% 13.5MM
ICL 500 OHM 30% 14MM 800VDC
ICL 500 OHM 30% 16.51MM
ICL 500 OHM 30% 17MM 1000VDC
ICL 500 OHM 30% 17MM
ICL 60 OHM 30% 13.5MM
ICL 60 OHM 30% 14MM 500VDC
ICL 60 OHM 30% 17MM 625VDC
ICL 60 OHM 30% 17MM
ICL PTC EL LDD 16D5 75R 500 165
ICL PTC ES SMD 16D5 120R 650 135
ICL PTC ES SMD 16D5 150R 650 165
ICL PTC ES SMD 16D5 1K0 1200 135
ICL PTC ES SMD 16D5 250R 850 135
ICL PTC ES SMD 16D5 250R 850 165
ICL PTC ES SMD 16D5 500R 1000 13
ICL PTC ES SMD 16D5 500R 1000 16
ICL PTC ES SMD 16D5 60R 625 135
LOW CAPACITANCE ESD PROTECTION 3
LOW CAPACITANCE ESD PROTECTION
PNE650100EJ/SOT8018/ TO263-2L
PNE650200EJ/SOT8018/ TO263-2L
PNU65010EP-Q/SOD128/ FLATPOWER
PNU65010EP/SOD128/FL ATPOWER
PNU65010ER-Q/SOD123W /SOD2
PNU650150AEJ-Q/SOT80 18/TO263-2
PNU650150AEJ/SOT8018 /TO263-2L
PNU650150EJ/SOT8018/ TO263-2L
PNU650200EJ/SOT8018/ TO263-2L
PNU650300AEJ/SOT8018 /TO263-2L
PSC10120J-Q/SOT8018/ TO263-2L
PSC10120K/SOT8021/TO 220-2L
PSC10120L/SOT8022/TO 247-2L
PSC1065J-Q/SOT8018/T O263-2L
PSC16120J-Q/SOT8018/ TO263-2L
PSC16120J/SOT8018/TO 263-2L
PSC16120L/SOT8022/TO 247-2L
PSC20120J-Q/SOT8018/ TO263-2L
PSC20120J/SOT8018/TO 263-2L
PSC20120L/SOT8022/TO 247-2L
PSC2065J-Q/SOT8018/T O263-2L
PTC EL LDD 16D5 1K0 1200 135 T E
PTC EL LDD 16D5 500R 1000 135 T
PTC EL LDD 16D5 60R 625 135 T E3
SCHOTTKY, TO-277B, 45V, 10A, 150
SIC DIODE 650V 16A D2PAK AUT
SIC DIODES AND FETS
THERMISTOR, PTC, 11MM, 25 OHMS +
THERMISTOR, PTC, 11MM, 50 OHMS +
TVS DIODE 10VWM 17V SOD128/CFP5
TVS DIODE 10VWM 17VC SOD123W
TVS DIODE 11VWM 18.2VC SOD123W
TVS DIODE 11VWM 18.2VC SOD1285
TVS DIODE 12VWM 19.9VC SOD1285
TVS DIODE 12VWM 25.9VC SOT23-3
TVS DIODE 12VWM 7VWM SOT23
TVS DIODE 15VWM 30VC SOT23-3
TVS DIODE 22VWM 28VC 2DFN
TVS DIODE 240VWM 295VC
TVS DIODE 24VWM 49VC SOT23-3
TVS DIODE 26VWM 30VC 2DFN
TVS DIODE 29VWM 34VC 2DFN
TVS DIODE 3.3VWM 10.9V SOT23-3
TVS DIODE 36VWM 76.8VC SOT23-3
TVS DIODE 376VWM 602VC SMA
TVS DIODE 43VWM 56VC 2DFN
TVS DIODE 5.5VWM 17VC SOT143B
TVS DIODE 5.5VWM 6TSOP
TVS DIODE 5.5VWM 6XSON
TVS DIODE 5.5VWM SOT143B
TVS DIODE 58VWM 67VC 2DFN
TVS DIODE 5VWM 13.5VC SOT23-3
TVS DIODE 5VWM 20VC SOT23-6L
TVS DIODE 66VWM 86VC 2DFN
TVS DIODE 6TSOP
TVS DIODE 76VWM 91VC 2DFN
TVS DIODE 86VWM 99VC 2DFN
TVS DIODE 8VWM 16.9VC SOT23-3
Zener Diode 10.6V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diode 11.7V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diode 12.8V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diode 14.2V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diode 15.6V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diode 15.6V 600mW Surface Mount DO-220AA (SMP)
Zener Diode 16.2V 600mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 17.3V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diode 19.2V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diode 21.2V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diode 23.3V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diode 25.8V 600mW ±7% Surface Mount DO-220AA (SMP)
Zener Diode 28.9V 600mW ±7% Surface Mount DO-220AA (SMP)
Zener Diode 32V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diode 35V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diode 38V 600mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 4.2V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diode 4.6V 600mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 4.7V 600mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 5.4V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diode 6.6V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diode 6V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diode 7.3V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diode 8.8V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diode 8V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diode 9.7V 600mW ±6% Surface Mount DO-220AA (SMP)

<< Prev Next >>