Nexperia B.V. 400 V, 15 A ultrafast recovery rectifier PNU400150EHJ

Description
High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017). Features and benefits Reverse voltage VR ≤ 400 V Forward current IF ≤ 15 A Typical switching time trr of 32 ns Pt doped life time control Low inductance and soft recovery Planar die design Applications AC/DC converter DC/DC converter SMPS / UPS PFC Freewheeling applications
Request a Quote Datasheet
Description
High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017). Features and benefits Reverse voltage VR ≤ 400 V Forward current IF ≤ 15 A Typical switching time trr of 32 ns Pt doped life time control Low inductance and soft recovery Planar die design Applications AC/DC converter DC/DC converter SMPS / UPS PFC Freewheeling applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 V, 15 A ultrafast recovery rectifier - PNU400150EHJ - Nexperia B.V.
Nijmegen, Netherlands
400 V, 15 A ultrafast recovery rectifier
PNU400150EHJ
400 V, 15 A ultrafast recovery rectifier PNU400150EHJ
High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017). Features and benefits Reverse voltage VR ≤ 400 V Forward current IF ≤ 15 A Typical switching time trr of 32 ns Pt doped life time control Low inductance and soft recovery Planar die design Applications AC/DC converter DC/DC converter SMPS / UPS PFC Freewheeling applications

High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in DPAK Real-2-Pin (SOT8017).

Features and benefits

  • Reverse voltage VR ≤ 400 V
  • Forward current IF ≤ 15 A
  • Typical switching time trr of 32 ns
  • Pt doped life time control
  • Low inductance and soft recovery
  • Planar die design

Applications

  • AC/DC converter
  • DC/DC converter
  • SMPS / UPS
  • PFC
  • Freewheeling applications
Supplier's Site Datasheet
Single Diodes - 1727-PNU400150EHJCT-ND - DigiKey
Thief River Falls, MN, United States
400V ULTRAFAST RECOVERY RECTIFIE

400V ULTRAFAST RECOVERY RECTIFIE

Buy Now Datasheet
Single Diodes - 1727-PNU400150EHJTR-ND - DigiKey
Thief River Falls, MN, United States
400V ULTRAFAST RECOVERY RECTIFIE

400V ULTRAFAST RECOVERY RECTIFIE

Buy Now Datasheet
Single Diodes - 1727-PNU400150EHJDKR-ND - DigiKey
Thief River Falls, MN, United States
400V ULTRAFAST RECOVERY RECTIFIE

400V ULTRAFAST RECOVERY RECTIFIE

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number PNU400150EHJ 1727-PNU400150EHJCT-ND
Product Name 400 V, 15 A ultrafast recovery rectifier Single Diodes
Package SOT8017 SOT8017
RoHS Compliant RoHS
VRRM 400 volts
IFSM 150 amps
IR 1.00E-6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual high-voltage switching diodes - BAV23A-QR - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
3 suppliers
Low leakage switching diode - BAS116GWJ - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Low-leakage diode - BAS116LYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Automotive Schottky 15V DFN Diode and Rectifier - 280-1PS10SB82,315 - ERSAELECTRONICS PTE. LTD.
Specs
Package DFN
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
5 suppliers