High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in D2PAK Real-2-Pin (SOT8018).
Features and benefits
Applications
DIODE STD 650V 30A D2PAK R2P
PNU650300AEJ/SOT8018
DIODE STD 650V 30A D2PAK R2P
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PNU650300AEJJ | 1727-PNU650300AEJJDKR-ND |
| Product Name | 650 V, 30 A ultrafast recovery rectifier | Single Diodes |
| Package | SOT8018 SOT8018 | |
| RoHS Compliant | RoHS | |
| VRRM | 650 volts | |
| IFSM | 209 amps | |
| IR | 5.00E-6 mA |