DIODES Incorporated Single Diodes PR3005G-T

Description
Diode Standard 600V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 600V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - PR3005G-T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PR3005G-T-ND
Single Diodes PR3005G-T-ND
Diode Standard 600V 3A Through Hole DO-201AD

Diode Standard 600V 3A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - PR3005G-T - 1239335-PR3005G-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PR3005G-T
1239335-PR3005G-T
Diodes, Rectifiers - Single - PR3005G-T 1239335-PR3005G-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1239335-PR3005G-T Packaging: Reel - TR Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AD, Axial Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Part Status: Obsolete(EOL) Family Name: PR3005G Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 3A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): FR305G-B; FR305G; FR305; Introduction Date: May 16, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1239335-PR3005G-T
Packaging: Reel - TR
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: PR3005G
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): FR305G-B; FR305G; FR305;
Introduction Date: May 16, 2000
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600V 3A Diode and Rectifier - 280-PR3005G-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3A Diode and Rectifier
280-PR3005G-T
600V 3A Diode and Rectifier 280-PR3005G-T
DIODE GEN PURP 600V 3A DO201AD Product overview: PR3005G-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PR3005G-T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 3A DO201AD Product overview: PR3005G-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PR3005G-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PR3005G-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PR3005G-T
Discrete Semiconductor Products - Diodes - Rectifiers PR3005G-T
DIODE GEN PURP 600V 3A DO201AD

DIODE GEN PURP 600V 3A DO201AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Step Recovery Diodes Rectifiers Rectifiers
Product Number PR3005G-T-ND 1239335-PR3005G-T 280-PR3005G-T PR3005G-T
Product Name Single Diodes Diodes, Rectifiers - Single - PR3005G-T 600V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Configuration Single
VF 1.3 volts 1.3 volts
VR 600 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data