LOW CAPACITANCE ESD PROTECTION
LOW CAPACITANCE ESD PROTECTION
LOW CAPACITANCE ESD PROTECTION
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-PS4315-DFA_R1_00301TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 10-UFDFN |
| VC | 4.2 volts |