The PSC16120L is a 1200 V, 16 A silicon carbide Schottky diode in a TO-247-2 (SOT8022) through-hole package with a body measuring 20.95 mm x 15.94 mm x 5.02 mm. It features zero forward and reverse recovery, temperature-independ
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin TO247 R2P (TO-247-2) through-hole power plastic package offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM.
Features and benefits
Applications
PSC16120L/SOT8022/TO
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | PSC16120LQ | 1727-PSC16120LQ-ND |
| Product Name | 1200 V, 16 A SiC Schottky diode in TO247 R2P | Single Diodes |
| Applications | Switching | |
| Package | SOT8022 SOT8022 | |
| RoHS Compliant | RoHS | |
| VF | 1.8 to 0.0018 volts |