NXP Semiconductors Single Diodes PRLL4001,115

Description
Diode Standard 50V Surface Mount MELF
Request a Quote Datasheet
Description
Diode Standard 50V Surface Mount MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 568-1178-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
568-1178-2-ND
Single Diodes 568-1178-2-ND
Diode Standard 50V Surface Mount MELF

Diode Standard 50V Surface Mount MELF

Buy Now Datasheet
Diodes, Rectifiers - Single - PRLL4001,115 - 002529-PRLL4001,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PRLL4001,115
002529-PRLL4001,115
Diodes, Rectifiers - Single - PRLL4001,115 002529-PRLL4001,115
Manufacturer: NXP Win Source Part Number: 002529-PRLL4001,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 50V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MELF Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 002529-PRLL4001,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 50V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MELF
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
50V Diode and Rectifier - 280-PRLL4001,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V Diode and Rectifier
280-PRLL4001,115
50V Diode and Rectifier 280-PRLL4001,115
DIODE GEN PURP 50V MELF Product overview: PRLL4001,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PRLL4001,115 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V MELF Product overview: PRLL4001,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PRLL4001,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PRLL4001,115 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
PRLL4001,115
Discrete Semiconductor Products - Diodes - Rectifiers PRLL4001,115
DIODE GEN PURP 50V MELF

DIODE GEN PURP 50V MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 568-1178-2-ND 002529-PRLL4001,115 280-PRLL4001,115 PRLL4001,115
Product Name Single Diodes Diodes, Rectifiers - Single - PRLL4001,115 50V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 50 volts
Unlock Full Specs
to access all available technical data